Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A with Pegs,Press Fit Tail,110 Signal Pin,Telcordia UE and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R01PA5100L9LF.
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
HM2R01PA5100L9LF-MPA
CONN RECEPT 110POS 2MM PRESS-FIT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2R01PA5100L9LF | HM2R01PA5100L9LF-ND | 05M7619 | HM2R01PA5100L9LF |
| Product Name | Millipacs ® | Hard Metric, Standard | Hm2R01Pa5100L9Lf-Mpacs Recp 22P / Tray Rohs Compliant Amphenol Communications Solutions | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Receptacle, Female Sockets | ||
| Geometry | Right Angle | A 22 | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts |