Amphenol Corporation Millipacs ® HM2R01PA510FN9LF

Description
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A with Pegs,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R01PA510FN9LF.
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A with Pegs,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R01PA510FN9LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2R01PA510FN9LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2R01PA510FN9LF
Millipacs ® HM2R01PA510FN9LF
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A with Pegs,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R01PA510FN9LF.

Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A with Pegs,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R01PA510FN9LF.

Supplier's Site Datasheet
Hard Metric, Standard - 609-HM2R01PA510FN9LF-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
609-HM2R01PA510FN9LF-ND
Hard Metric, Standard 609-HM2R01PA510FN9LF-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Hm2R01Pa510Fn9Lf-Mpacs Ra Rec / Tray Rohs Compliant Amphenol Communications Solutions - 05M7618 - Newark, An Avnet Company
Chicago, IL, United States
Hm2R01Pa510Fn9Lf-Mpacs Ra Rec / Tray Rohs Compliant Amphenol Communications Solutions
05M7618
Hm2R01Pa510Fn9Lf-Mpacs Ra Rec / Tray Rohs Compliant Amphenol Communications Solutions 05M7618
HM2R01PA510FN9LF-MPA CS RA REC / Tray RoHS Compliant: Yes

HM2R01PA510FN9LF-MPACS RA REC / Tray RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Hard Metric, Standard - HM2R01PA510FN9LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2R01PA510FN9LF
Backplane Connectors - Hard Metric, Standard HM2R01PA510FN9LF
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HM2R01PA510FN9LF 609-HM2R01PA510FN9LF-ND 05M7618 HM2R01PA510FN9LF
Product Name Millipacs ® Hard Metric, Standard Hm2R01Pa510Fn9Lf-Mpacs Ra Rec / Tray Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Hard Metric, Standard
Connector Type PC Card Connector Receptacle, Female Sockets
Geometry Right Angle A 22
Termination Press-Fit
Voltage Rating 750 volts 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type 3.5mm Connector
Gender Female / Jack
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Eurocard Connectors - 374585-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers