Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type E, 200 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P88PKK115GFLF.
"250 (200 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
CONN HEADER 250POS 2MM PRESS-FIT
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HM2P88PKK115GFLF | HM2P88PKK115GFLF-ND | HM2P88PKK115GFLF |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Header, Male Pins | |
| Gender | Male / Plug | ||
| Termination | Press-Fit | ||
| Voltage Rating | 750 volts | 750 volts | |
| Current Rating | 1.0 to 1.5 amps |