DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1320
1330
1340
1350
1360
1370
1371
1372
1373
1374
1375
1376
1377
1378
1379
1380
1381
1382
1383
1390
1400
1410
1420
1430
1440
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| ".100"" HIGH-TEMP SHROUDED TERMINA" | |
| "Connector Header Surface Mount 14 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 16 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 20 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 22 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 24 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 26 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 30 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 34 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 40 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)" | |
| CONN HEADER SMD 14POS 2.54MM | |
| CONN HEADER SMD 16POS 2.54MM | |
| CONN HEADER SMD 20POS 2.54MM | |
| CONN HEADER SMD 26POS 2.54MM | |
| CONN HEADER SMD 34POS 2.54MM | |
| Connector Header Through Hole 1 position | |
| Connector Header Through Hole 2 position | |
| Connector Header Through Hole 3 position | |
| Connector Header Through Hole, Right Angle 1 position | |
| Connector Header Through Hole, Right Angle 2 position | |
| Connector Header Through Hole, Right Angle 3 position | |
| HIGH TEMPERATURE PCB HEADER STRI |
| << Prev | Next >> |