Amphenol Corporation Millipacs ® HM2R01PA5108N9LF

Description
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A with Pegs,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R01PA5108N9LF.
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A with Pegs,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R01PA5108N9LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2R01PA5108N9LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2R01PA5108N9LF
Millipacs ® HM2R01PA5108N9LF
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A with Pegs,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R01PA5108N9LF.

Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A with Pegs,Press Fit Tail,110 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R01PA5108N9LF.

Supplier's Site Datasheet
Hard Metric, Standard - 609-2138-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
609-2138-ND
Hard Metric, Standard 609-2138-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Backplane Connectors - HM2R01PA5108N9LF - 845583-HM2R01PA5108N9LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - HM2R01PA5108N9LF
845583-HM2R01PA5108N9LF
Backplane Connectors - HM2R01PA5108N9LF 845583-HM2R01PA5108N9LF
Manufacturer: AMPHENOL Win Source Part Number: 845583-HM2R01PA5108N 9LF Series: Millipacs® Features: Position Connector Package: Tray Family Name: HM2R01 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-2138, Q7206389, 2266-HM2R01PA5108N9L F

Manufacturer: AMPHENOL
Win Source Part Number: 845583-HM2R01PA5108N9LF
Series: Millipacs®
Features: Position Connector
Package: Tray
Family Name: HM2R01
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-2138, Q7206389, 2266-HM2R01PA5108N9LF

Buy Now Datasheet
Singapore, Singapore
1.5A 750V Electronic Connector
406-HM2R01PA5108N9LF
1.5A 750V Electronic Connector 406-HM2R01PA5108N9LF
110 Pos 5 Row Receptacle, Right Angle, Press-Fit, 2mm Pitch, 1.5A, 750V Product overview: HM2R01PA5108N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 750V, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2R01PA5108N9LF can be used for catalog matching and distributor lookup.

110 Pos 5 Row Receptacle, Right Angle, Press-Fit, 2mm Pitch, 1.5A, 750V Product overview: HM2R01PA5108N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 750V, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2R01PA5108N9LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Unreviewed - HM2R01PA5108N9LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
HM2R01PA5108N9LF
Connectors Unreviewed HM2R01PA5108N9LF
MPACS 5R REC "A" 22P

MPACS 5R REC "A" 22P

Buy Now
Hard Metric Conn, Rcpt, 110Pos, 2Mm; Product Range Amphenol Communications Solutions - 29AH2918 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Conn, Rcpt, 110Pos, 2Mm; Product Range Amphenol Communications Solutions
29AH2918
Hard Metric Conn, Rcpt, 110Pos, 2Mm; Product Range Amphenol Communications Solutions 29AH2918
HARD METRIC CONN, RCPT, 110POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONN, RCPT, 110POS, 2MM; Product Range:FCI Millipacs Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Hard Metric, Standard - HM2R01PA5108N9LF - ODG (Origin Data Global)
Shenzhen, China
Hard Metric, Standard
HM2R01PA5108N9LF
Hard Metric, Standard HM2R01PA5108N9LF
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - HM2R01PA5108N9LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2R01PA5108N9LF
Backplane Connectors - Hard Metric, Standard HM2R01PA5108N9LF
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HM2R01PA5108N9LF 609-2138-ND 845583-HM2R01PA5108N9LF 406-HM2R01PA5108N9LF HM2R01PA5108N9LF 29AH2918 HM2R01PA5108N9LF HM2R01PA5108N9LF
Product Name Millipacs ® Hard Metric, Standard Backplane Connectors - HM2R01PA5108N9LF 1.5A 750V Electronic Connector Connectors Unreviewed Hard Metric Conn, Rcpt, 110Pos, 2Mm; Product Range Amphenol Communications Solutions Hard Metric, Standard Backplane Connectors - Hard Metric, Standard
Connector Type PC Card Connector Receptacle, Female Sockets
Geometry Right Angle A 22
Termination Press-Fit Press-Fit Press Fit Press-Fit
Voltage Rating 750 volts 750 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 384047-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector; USB
Connector Type RJ-45; USB B
Gender Female / Jack
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Connectors - NCA-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details