Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Straight Receptacle ,Type B ,Press Fit Tail, ,Shielded , 250 mating cycles,ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2S02PE5101N9LF.
"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"
CONN RECEPT 125POS 2MM PRESS-FIT
HARD METRIC CONNECTOR, RECEPTACLE 125POS; Product Range:FCI Millipacs Series; No. of Contacts:125Contacts
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2S02PE5101N9LF | 609-2153-ND | HM2S02PE5101N9LF | 05M7661 |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Hard Metric Connector, Receptacle 125Pos; Product Range Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Receptacle, Female Sockets | ||
| Geometry | Straight | B 25 | ||
| Termination | Press-Fit | Press Fit | ||
| Voltage Rating | 750 volts | 750 volts |