The Backplane Connector, Receptacle, 110 Position, 2mm from the Millipacs® series is designed for board-to-board and cable-to-board interconnections. It features a hard metric configuration compliant with IEC 917, IEC 61076-4-101, and Telcordia GR-1217-CORE standards. This connector supports a maximum of 110 signal contacts arranged in 5 rows, with a 2mm pitch, making it suitable for high-density applications. Constructed from high-temperature polymer for the insulator and copper alloy for the contacts, it offers reliable electrical performance with an operating current of 1.5 A at 20°C and a test voltage of 750 Vrms. The connector has a low contact resistance of 20 m,Ѷ max and an insulation resistance of at least 10,000 M,Ѷ. It is designed for press-fit termination, ensuring secure mounting on PCBs. The operating temperature range is from -55°C to +125°C, making it suitable for various environments. The connector also includes features such as a multipurpose center for polarization and coding, as well as optional shielding for enhanced performance. It is widely used in communications, data, medical, and industrial applications, making it a versatile choice for engineers looking for a reliable backplane connection solution.
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type A without Pegs,Press Fit Tail,110 Signal Pin, and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R10PA5100AALF.
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
BACKPLANE CONN, RCPT, 110POS, 2MM; Product Range:Millipacs Series; No. of Contacts:110Contacts
CONN RECEPT 110POS 2MM PRESS-FIT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2R10PA5100AALF | 609-HM2R10PA5100AALF-ND | 24AC8962 | HM2R10PA5100AALF |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Conn, Rcpt, 110Pos, 2Mm; Product Range Amphenol Communications Solutions | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Receptacle, Female Sockets | ||
| Geometry | Right Angle | A 22 | ||
| Termination | Press-Fit | Press Fit | ||
| Voltage Rating | 750 volts | 750 volts |