Amphenol Corporation Millipacs ® HM2P95PD8110N9LF

Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P95PD8110N9LF.
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P95PD8110N9LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2P95PD8110N9LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2P95PD8110N9LF
Millipacs ® HM2P95PD8110N9LF
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P95PD8110N9LF.

Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 8 Row Vertical Header, Type DE, 200 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P95PD8110N9LF.

Supplier's Site Datasheet
Hard Metric, Standard - 609-HM2P95PD8110N9LF-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
609-HM2P95PD8110N9LF-ND
Hard Metric, Standard 609-HM2P95PD8110N9LF-ND
"200 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"200 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard - 1355579-HM2P95PD8110N9LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
1355579-HM2P95PD8110N9LF
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard 1355579-HM2P95PD8110N9LF
Win Source Part Number: 1355579-HM2P95PD8110 N9LF Category: Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: Millipacs® Package: Tray Product Status: Active Base Product Number: HM2P95 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 1.5 A Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Type: Header, Male Pins Number of Positions: 200 Number of Rows: 8 Number of Positions Loaded: All Termination: Press-Fit Voltage Rating: 750Vrms Pitch: 0.079" (2.00mm) Connector Style: DE 25

Win Source Part Number: 1355579-HM2P95PD8110N9LF
Category: Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: Millipacs®
Package: Tray
Product Status: Active
Base Product Number: HM2P95
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 1.5 A
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Type: Header, Male Pins
Number of Positions: 200
Number of Rows: 8
Number of Positions Loaded: All
Termination: Press-Fit
Voltage Rating: 750Vrms
Pitch: 0.079" (2.00mm)
Connector Style: DE 25

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
406-HM2P95PD8110N9LF
Electronic Connector 406-HM2P95PD8110N9LF
Conn Hard Metric M 200 POS 2mm Press Fit ST Thru-Hole Tray Product overview: HM2P95PD8110N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P95PD8110N9LF can be used for catalog matching and distributor lookup.

Conn Hard Metric M 200 POS 2mm Press Fit ST Thru-Hole Tray Product overview: HM2P95PD8110N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P95PD8110N9LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - HM2P95PD8110N9LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2P95PD8110N9LF
Backplane Connectors - Hard Metric, Standard HM2P95PD8110N9LF
CONN HEADER 200POS 2MM PRESS-FIT

CONN HEADER 200POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HM2P95PD8110N9LF 609-HM2P95PD8110N9LF-ND 1355579-HM2P95PD8110N9LF 406-HM2P95PD8110N9LF HM2P95PD8110N9LF
Product Name Millipacs ® Hard Metric, Standard Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard Electronic Connector Backplane Connectors - Hard Metric, Standard
Connector Type PC Card Connector Header, Male Pins
Termination Press-Fit Press-Fit Press-Fit
Voltage Rating 750 volts 750 volts 750 volts 500 volts
Current Rating 1.0 to 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data