Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series Millipacs, Right Angle Receptacle,Type B 8 with 2 coding Ribs,Press Fit Tail,125 Signal Pin, 250 mating cycles,ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS BACKPLANE AND MEZZANINE SERIES
"56 (40 + 16 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
BACKPLANE CONN, RCPT, 40POS, 2MM; Product Range:Millipacs Series; No. of Contacts:40Contacts;
MILLIPACS, B8 SERIES,RIGHT ANGLE
MILLIPACS, B8 SERIES,RIGHT ANGLE
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2R78PA5108N9LF | 609-6565-ND | 81AC4904 | HM2R78PA5108N9LF | HM2R78PA5108N9LF |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Conn, Rcpt, 40Pos, 2Mm; Product Range Amphenol Communications Solutions | Backplane Connectors - Hard Metric, Standard | Hard Metric, Standard |
| Connector Type | PC Card Connector | Receptacle, Female Sockets | |||
| Geometry | Right Angle | B 8 | |||
| Termination | Press-Fit | Press Fit | Press-Fit | ||
| Voltage Rating | 750 volts | 750 volts |