Manufacturer: Amphenol FCI
Win Source Part Number: 776059-HM2R06P1LF
Series: Millipacs
Packaging: Bulk
Number of Positions: 3 (Power)
Pitch: 0.295" (7.50mm)
Mounting Style: Through Hole
Features: Board Guide
Connector Type: Housing for Female Sockets
Number of Rows: 1
Note: Contacts Not Included
Connector Style: Hard Metric, Type N
Connector Usage: Receptacle
Family Name: HM
Categories: Connectors, Interconnects
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
3 (Power) Position Housing for Female Sockets Connector Through Hole Hard Metric, Type N
Conn Hard Metric F 3 POS 7.5mm Solder RA Thru-Hole Product overview: HM2R06P1LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2R06P1LF can be used for catalog matching and distributor lookup.
HM2R06P1LF-MILLIPACS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 776059-HM2R06P1LF | HM2R06P1LF-ND | 406-HM2R06P1LF | 05M7628 |
| Product Name | Backplane Connectors - HM2R06P1LF | Backplane Connector Housings | Electronic Connector | Hm2R06P1Lf-Millipacs Recp Insulator / Tray Rohs Compliant Amphenol Communications Solutions |
| Mounting | Through Hole | Through Hole |