Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Millipacs, Right Angle Receptacle,Type D 22 with Pegs,Press Fit Tail,176 Signal Pin, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2R87PA8101N9LF.
"176 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
CONN RECEPT 176POS 2MM PRESS-FIT
HM2R87PA8101N9LF-MPA
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2R87PA8101N9LF | HM2R87PA8101N9LF-ND | HM2R87PA8101N9LF | 38AJ7422 |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Hm2R87Pa8101N9Lf-Mpacs 8R Ra Rec / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Receptacle, Female Sockets | ||
| Geometry | Right Angle | D 22 | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts |