Amphenol Corporation Hard Metric, Standard HM2R10PA5101N9STLF

Description
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
Request a Quote Datasheet
Description
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric, Standard - HM2R10PA5101N9STLF-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
HM2R10PA5101N9STLF-ND
Hard Metric, Standard HM2R10PA5101N9STLF-ND
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Hm2R10Pa5101N9Stlf-Mpacs 5R Ra Rcp / Tray Rohs Compliant Amphenol Communications Solutions - 78M1344 - Newark, An Avnet Company
Chicago, IL, United States
Hm2R10Pa5101N9Stlf-Mpacs 5R Ra Rcp / Tray Rohs Compliant Amphenol Communications Solutions
78M1344
Hm2R10Pa5101N9Stlf-Mpacs 5R Ra Rcp / Tray Rohs Compliant Amphenol Communications Solutions 78M1344
HM2R10PA5101N9STLF-M PACS 5R RA RCP / Tray RoHS Compliant: Yes

HM2R10PA5101N9STLF-MPACS 5R RA RCP / Tray RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Hard Metric, Standard - HM2R10PA5101N9STLF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2R10PA5101N9STLF
Backplane Connectors - Hard Metric, Standard HM2R10PA5101N9STLF
CONN RECEPT 110POS 2MM PRESS-FIT

CONN RECEPT 110POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HM2R10PA5101N9STLF-ND 78M1344 HM2R10PA5101N9STLF
Product Name Hard Metric, Standard Hm2R10Pa5101N9Stlf-Mpacs 5R Ra Rcp / Tray Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Hard Metric, Standard
Connector Type Receptacle, Female Sockets
Mounting Board Edge, Through Hole, Right Angle
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1379-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers