Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5+2 Row Vertical Header, Type A, with shield, peg and 110 Signal Pins , Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of the leading manufacturers of Backplane connectors. Contact us today for more details of MILLIPACS ® VERTICAL HEADERS part number, HM2PN1PNL3Y5GFLLF.
"132 (110 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
HM2PN1PNL3Y5GFLLF-MP
CONN HEADER
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2PN1PNL3Y5GFLLF | HM2PN1PNL3Y5GFLLF-ND | 24AC8825 | HM2PN1PNL3Y5GFLLF |
| Product Name | Millipacs ® | Hard Metric, Standard | Hm2Pn1Pnl3Y5Gfllf-Mpac5+2Rstrhdrpfcnrtypa / Tray Amphenol Communications Solutions | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Header, Male Pins | ||
| Gender | Male / Plug | |||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts | ||
| Current Rating | 1.0 to 1.5 amps |