Millipacs ®, Back Plane Connectors, 2mm Hard Metric series-8-row receptacle Module Type D without pegs with 176 signal pins , Non Shielded, Press Fit Tail, 250 mating cycles,ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2S88PE8101N9LF
HM2S81PE8100N9LF-HM2
HM2S81PE8100N9LF-HM2
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HM2S81PE8100N9LF | 609-HM2S81PE8100N9LF-ND | 26AK7658 |
| Product Name | Millipacs ® | Hard Metric, Standard | Hm2S81Pe8100N9Lf-Hm2 8R Vr Type D Short / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Receptacle, Female Sockets | |
| Termination | Press-Fit | ||
| Voltage Rating | 750 volts | ||
| Current Rating | 1.0 to 1.5 amps |