Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type A , 110 Signal Pin, Press Fit Tail,Unshielded, and ROHS Compliant, Amphenol is one of the leading manufacturers of Millipacs ® Vertical HeadersContact us today for more details of Millipacs ® Vertical Headers, part number HM2P10PGL3W0LF
"6 (Power) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
CONN HEADER 6POS 2MM PRESS-FIT
HM2P10PGL3W0LF-MPACS
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P10PGL3W0LF | HM2P10PGL3W0LF-ND | HM2P10PGL3W0LF | 24T8229 |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Hm2P10Pgl3W0Lf-Mpacstrhdrpreass Cnrtypl / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Header, Male Pins | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts | ||
| Current Rating | 1.0 to 1.5 amps |