Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type D with peg 2.5mm, 176 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P87PDJ1W0N9LF.
"176 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
HM2P87PDJ1W0N9LF-MPA
CONN HEADER 176POS 2MM PRESS-FIT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P87PDJ1W0N9LF | HM2P87PDJ1W0N9LF-ND | 82R6544 | HM2P87PDJ1W0N9LF |
| Product Name | Millipacs ® | Hard Metric, Standard | Hm2P87Pdj1W0N9Lf-Mpac8Rstpfhdr Cnrtypd Lf / Tray Rohs Compliant Amphenol Communications Solutions | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Header, Male Pins | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts | ||
| Current Rating | 1.0 to 1.5 amps |