Amphenol Corporation Millipacs ® HM2P70PDE121N9LF

Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B22, 110 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P70PDE121N9LF.
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B22, 110 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P70PDE121N9LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2P70PDE121N9LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2P70PDE121N9LF
Millipacs ® HM2P70PDE121N9LF
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B22, 110 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P70PDE121N9LF.

Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B22, 110 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P70PDE121N9LF.

Supplier's Site Datasheet
Hard Metric, Standard - 609-2134-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
609-2134-ND
Hard Metric, Standard 609-2134-ND
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
406-HM2P70PDE121N9LF
Electronic Connector 406-HM2P70PDE121N9LF
Board-to-Board Header, 110 Pos, 5 Row, 2mm Pitch, Press-Fit, Male, Straight Product overview: HM2P70PDE121N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P70PDE121N9LF can be used for catalog matching and distributor lookup.

Board-to-Board Header, 110 Pos, 5 Row, 2mm Pitch, Press-Fit, Male, Straight Product overview: HM2P70PDE121N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P70PDE121N9LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - HM2P70PDE121N9LF - 776056-HM2P70PDE121N9LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - HM2P70PDE121N9LF
776056-HM2P70PDE121N9LF
Backplane Connectors - HM2P70PDE121N9LF 776056-HM2P70PDE121N9LF
Manufacturer: Amphenol FCI Win Source Part Number: 776056-HM2P70PDE121N 9LF Series: Millipacs Packaging: Tray Number of Positions: 154 (110 + 44 Ground) Pitch: 0.079" (2.00mm) Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 5 + 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: B 22 Voltage Rating: 750Vrms Current Rating: 1.5A Family Name: HM Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): HM2P70PDE124N9LF; HM2P70PDE121E9; HM2P70PDE121E9LF; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 776056-HM2P70PDE121N9LF
Series: Millipacs
Packaging: Tray
Number of Positions: 154 (110 + 44 Ground)
Pitch: 0.079" (2.00mm)
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5 + 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: B 22
Voltage Rating: 750Vrms
Current Rating: 1.5A
Family Name: HM
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): HM2P70PDE124N9LF; HM2P70PDE121E9; HM2P70PDE121E9LF;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - HM2P70PDE121N9LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2P70PDE121N9LF
Backplane Connectors - Hard Metric, Standard HM2P70PDE121N9LF
CONN HEADER 154POS 2MM PRESS-FIT

CONN HEADER 154POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hard Metric, Standard - HM2P70PDE121N9LF - ODG (Origin Data Global)
Shenzhen, China
Hard Metric, Standard
HM2P70PDE121N9LF
Hard Metric, Standard HM2P70PDE121N9LF
CONN HEADER 154POS 2MM PRESS-FIT

CONN HEADER 154POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hm2P70Pde121N9Lf-Mpac5Rstpfhdr Cnrtypb22 Rohs Compliant Amphenol - 79AH3018 - Newark, An Avnet Company
Chicago, IL, United States
Hm2P70Pde121N9Lf-Mpac5Rstpfhdr Cnrtypb22 Rohs Compliant Amphenol
79AH3018
Hm2P70Pde121N9Lf-Mpac5Rstpfhdr Cnrtypb22 Rohs Compliant Amphenol 79AH3018
HM2P70PDE121N9LF-MPA C5RSTPFHDR CNRTYPB22 ROHS COMPLIANT: YES

HM2P70PDE121N9LF-MPAC5RSTPFHDR CNRTYPB22 ROHS COMPLIANT: YES

Supplier's Site
CONN HEADER 154POS 2MM PRESS-FIT - 44-HM2P70PDE121N9LF - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 154POS 2MM PRESS-FIT
44-HM2P70PDE121N9LF
CONN HEADER 154POS 2MM PRESS-FIT 44-HM2P70PDE121N9LF
CONN HEADER 154POS 2MM PRESS-FIT

CONN HEADER 154POS 2MM PRESS-FIT

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HM2P70PDE121N9LF 609-2134-ND 406-HM2P70PDE121N9LF 776056-HM2P70PDE121N9LF HM2P70PDE121N9LF HM2P70PDE121N9LF 79AH3018 44-HM2P70PDE121N9LF
Product Name Millipacs ® Hard Metric, Standard Electronic Connector Backplane Connectors - HM2P70PDE121N9LF Backplane Connectors - Hard Metric, Standard Hard Metric, Standard Hm2P70Pde121N9Lf-Mpac5Rstpfhdr Cnrtypb22 Rohs Compliant Amphenol CONN HEADER 154POS 2MM PRESS-FIT
Connector Type PC Card Connector Header, Male Pins
Termination Press-Fit Press-Fit Press-Fit Press-Fit Press-Fit
Voltage Rating 750 volts 750 volts 750 volts 750 volts 750 volts
Current Rating 1.0 to 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Mounting Through Hole Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data