Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P08PDU270N9LF.
"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
CONN HARD METRIC
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HM2P08PDU270N9LF | 609-HM2P08PDU270N9LF-ND | HM2P08PDU270N9LF |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Header, Male Pins | |
| Termination | Press-Fit | ||
| Voltage Rating | 750 volts | 750 volts | |
| Current Rating | 1.0 to 1.5 amps |