Amphenol Communications Solutions Millipacs ® HM2P65PDM371N9LF

Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type AB, 125 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P65PDM371N9LF.
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type AB, 125 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P65PDM371N9LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2P65PDM371N9LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2P65PDM371N9LF
Millipacs ® HM2P65PDM371N9LF
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type AB, 125 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P65PDM371N9LF.

Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type AB, 125 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P65PDM371N9LF.

Supplier's Site Datasheet
Hard Metric, Standard - HM2P65PDM371N9LF-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
HM2P65PDM371N9LF-ND
Hard Metric, Standard HM2P65PDM371N9LF-ND
"169 (125 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"169 (125 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - HM2P65PDM371N9LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2P65PDM371N9LF
Backplane Connectors - Hard Metric, Standard HM2P65PDM371N9LF
CONN HEADER 169POS 2MM PRESS-FIT

CONN HEADER 169POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hm2P65Pdm371N9Lf-Mpac5Rstpfhdr Cnrtypab25 / Tray Rohs Compliant Amphenol Communications Solutions - 82R6357 - Newark, An Avnet Company
Chicago, IL, United States
Hm2P65Pdm371N9Lf-Mpac5Rstpfhdr Cnrtypab25 / Tray Rohs Compliant Amphenol Communications Solutions
82R6357
Hm2P65Pdm371N9Lf-Mpac5Rstpfhdr Cnrtypab25 / Tray Rohs Compliant Amphenol Communications Solutions 82R6357
HM2P65PDM371N9LF-MPA C5RSTPFHDR CNRTYPAB25 / Tray RoHS Compliant: Yes

HM2P65PDM371N9LF-MPAC5RSTPFHDR CNRTYPAB25 / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HM2P65PDM371N9LF HM2P65PDM371N9LF-ND HM2P65PDM371N9LF 82R6357
Product Name Millipacs ® Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Hm2P65Pdm371N9Lf-Mpac5Rstpfhdr Cnrtypab25 / Tray Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector Header, Male Pins
Termination Press-Fit
Voltage Rating 750 volts 750 volts
Current Rating 1.0 to 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

SAS - 10031193-001CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Surface Mount
Voltage Rating 30 volts
View Details
4 suppliers
PwrBlade ® - 51915-159LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
PwrBlade ® - 51915-132LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11002000ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers