Amphenol Corporation Millipacs ® HM2P09PD5110N9LF

Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P09PD5110N9LF.
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P09PD5110N9LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2P09PD5110N9LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2P09PD5110N9LF
Millipacs ® HM2P09PD5110N9LF
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P09PD5110N9LF.

Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P09PD5110N9LF.

Supplier's Site Datasheet
Hard Metric, Standard - 609-2131-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
609-2131-ND
Hard Metric, Standard 609-2131-ND
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - HM2P09PD5110N9LF - 040508-HM2P09PD5110N9LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - HM2P09PD5110N9LF
040508-HM2P09PD5110N9LF
Backplane Connectors - HM2P09PD5110N9LF 040508-HM2P09PD5110N9LF
Manufacturer: Amphenol FCI Win Source Part Number: 040508-HM2P09PD5110N 9LF Packaging: Tray Number of Positions: 55 Pitch: 0.079" (2.00mm) Features: Board Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: C 11 Voltage Rating: 750Vrms Current Rating: 1.5A Mounting: Through Hole Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 040508-HM2P09PD5110N9LF
Packaging: Tray
Number of Positions: 55
Pitch: 0.079" (2.00mm)
Features: Board Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: C 11
Voltage Rating: 750Vrms
Current Rating: 1.5A
Mounting: Through Hole
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
406-HM2P09PD5110N9LF
Electronic Connector 406-HM2P09PD5110N9LF
Board Connector, 55 Contact(s), 5 Row(s), Male, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Receptacle, LEAD FREE Product overview: HM2P09PD5110N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P09PD5110N9LF can be used for catalog matching and distributor lookup.

Board Connector, 55 Contact(s), 5 Row(s), Male, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Receptacle, LEAD FREE Product overview: HM2P09PD5110N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P09PD5110N9LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - HM2P09PD5110N9LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2P09PD5110N9LF
Backplane Connectors - Hard Metric, Standard HM2P09PD5110N9LF
CONN HEADER 55POS 2MM PRESS-FIT

CONN HEADER 55POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HM2P09PD5110N9LF 609-2131-ND 040508-HM2P09PD5110N9LF 406-HM2P09PD5110N9LF HM2P09PD5110N9LF
Product Name Millipacs ® Hard Metric, Standard Backplane Connectors - HM2P09PD5110N9LF Electronic Connector Backplane Connectors - Hard Metric, Standard
Connector Type PC Card Connector Header, Male Pins
Termination Press-Fit Press-Fit
Voltage Rating 750 volts 750 volts 750 volts
Current Rating 1.0 to 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data