Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P08PDP2K5N9LF.
"150 (125 + 25 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
HM2P08PDP2K5N9LF-MPA
CONN HEADER 150POS 2MM PRESS-FIT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P08PDP2K5N9LF | HM2P08PDP2K5N9LF-ND | 71K4945 | HM2P08PDP2K5N9LF |
| Product Name | Millipacs ® | Hard Metric, Standard | Hm2P08Pdp2K5N9Lf-Mpac5Rstpfhdr Cnrtypb Lf / Tray Rohs Compliant Amphenol Communications Solutions | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Header, Male Pins | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts | ||
| Current Rating | 1.0 to 1.5 amps |