Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P08PDM2J5N9LF.
"150 (125 + 25 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
CONN HEADER 150POS 2MM PRESS-FIT
HM2P08PDM2J5N9LF-MPA
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P08PDM2J5N9LF | HM2P08PDM2J5N9LF-ND | HM2P08PDM2J5N9LF | 65K9120 |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Hm2P08Pdm2J5N9Lf-Mpac5Rstpfhdr Cnrtypblf / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Header, Male Pins | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts | ||
| Current Rating | 1.0 to 1.5 amps |