Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of the leading manufacturers of Backplane connectors. Contact us today for more details of MILLIPACS ® VERTICAL HEADERS part number, HM2P09PKH3F5GFLLF.
"66 (55 + 11 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
CONN HEADER 66POS 2MM PRESS-FIT
HM2P09PKH3F5GFLLF-MP
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P09PKH3F5GFLLF | HM2P09PKH3F5GFLLF-ND | HM2P09PKH3F5GFLLF | 24AC8898 |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Hm2P09Pkh3F5Gfllf-Mpac5+2Rstrhdrpfcnrtypc / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Header, Male Pins | ||
| Gender | Male / Plug | |||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts | ||
| Current Rating | 1.0 to 1.5 amps |