Amphenol Corporation Millipacs ® HM2P08PKP2L5GFLF

Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P08PKP2L5GFLF.
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P08PKP2L5GFLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2P08PKP2L5GFLF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2P08PKP2L5GFLF
Millipacs ® HM2P08PKP2L5GFLF
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P08PKP2L5GFLF.

Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P08PKP2L5GFLF.

Supplier's Site Datasheet
Hard Metric, Standard - HM2P08PKP2L5GFLF-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
HM2P08PKP2L5GFLF-ND
Hard Metric, Standard HM2P08PKP2L5GFLF-ND
"150 (125 + 25 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"150 (125 + 25 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - HM2P08PKP2L5GFLF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2P08PKP2L5GFLF
Backplane Connectors - Hard Metric, Standard HM2P08PKP2L5GFLF
CONN HEADER 150POS 2MM PRESS-FIT

CONN HEADER 150POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hm2P08Pkp2L5Gflf-Mpac5Rstpfhdr Cnrtypblf / Tray Rohs Compliant Amphenol Communications Solutions - 65K9133 - Newark, An Avnet Company
Chicago, IL, United States
Hm2P08Pkp2L5Gflf-Mpac5Rstpfhdr Cnrtypblf / Tray Rohs Compliant Amphenol Communications Solutions
65K9133
Hm2P08Pkp2L5Gflf-Mpac5Rstpfhdr Cnrtypblf / Tray Rohs Compliant Amphenol Communications Solutions 65K9133
HM2P08PKP2L5GFLF-MPA C5RSTPFHDR CNRTYPBLF / Tray RoHS Compliant: Yes

HM2P08PKP2L5GFLF-MPAC5RSTPFHDR CNRTYPBLF / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HM2P08PKP2L5GFLF HM2P08PKP2L5GFLF-ND HM2P08PKP2L5GFLF 65K9133
Product Name Millipacs ® Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Hm2P08Pkp2L5Gflf-Mpac5Rstpfhdr Cnrtypblf / Tray Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector Header, Male Pins
Gender Male / Plug
Termination Press-Fit
Voltage Rating 750 volts 750 volts
Current Rating 1.0 to 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PwrBlade ® - 51915-156LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 4 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1592-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details