Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series Millipacs, Vertical Header, Type B8 with 2 cutouts for coding, 40 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles,ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS BACKPLANE AND MEZZANINE SERIES
"56 (40 + 16 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
HM2P78PD5111N9LF-HM2
MILLIPACS, B8 SERIES,VERTICLE HE
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P78PD5111N9LF | 609-6564-ND | 81AC4896 | HM2P78PD5111N9LF |
| Product Name | Millipacs ® | Hard Metric, Standard | Hm2P78Pd5111N9Lf-Hm2 Vhdr Cnr B8 2Cutout / Tray Amphenol Communications Solutions | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Header, Male Pins | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts | ||
| Current Rating | 1.0 to 1.5 amps |