Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type B19, 95 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P71PD5110N9LF.
Conn Hard Metric M 95 POS 2mm Press Fit ST Thru-Hole Tray Product overview: HM2P71PD5110N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P71PD5110N9LF
"95 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
CONN HEADER 95POS 2MM PRESS-FIT
HM2P71PD5110N9LF-MPA
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P71PD5110N9LF | 406-HM2P71PD5110N9LF | 609-HM2P71PD5110N9LF-ND | HM2P71PD5110N9LF | 05M7607 |
| Product Name | Millipacs ® | Electronic Connector | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Hm2P71Pd5110N9Lf-Mpac5Rstpfhdr Cnrtypb19 / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Header, Male Pins | |||
| Termination | Press-Fit | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts | 750 volts | ||
| Current Rating | 1.0 to 1.5 amps | 1.5 amps |