Amphenol Corporation Millipacs ® HM2P08PDE129N9LF

Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P08PDE129N9LF.
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P08PDE129N9LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2P08PDE129N9LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2P08PDE129N9LF
Millipacs ® HM2P08PDE129N9LF
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P08PDE129N9LF.

Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B, 125 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P08PDE129N9LF.

Supplier's Site Datasheet
Hard Metric, Standard - HM2P08PDE129N9LF-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
HM2P08PDE129N9LF-ND
Hard Metric, Standard HM2P08PDE129N9LF-ND
"150 (125 + 25 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"150 (125 + 25 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Hm2P08Pde129N9Lf-Mpac5Rstpfhdr Cnrtypb Lf / Tray Rohs Compliant Amphenol Communications Solutions - 84K2838 - Newark, An Avnet Company
Chicago, IL, United States
Hm2P08Pde129N9Lf-Mpac5Rstpfhdr Cnrtypb Lf / Tray Rohs Compliant Amphenol Communications Solutions
84K2838
Hm2P08Pde129N9Lf-Mpac5Rstpfhdr Cnrtypb Lf / Tray Rohs Compliant Amphenol Communications Solutions 84K2838
HM2P08PDE129N9LF-MPA C5RSTPFHDR CNRTYPB LF / Tray RoHS Compliant: Yes

HM2P08PDE129N9LF-MPAC5RSTPFHDR CNRTYPB LF / Tray RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Hard Metric, Standard - HM2P08PDE129N9LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2P08PDE129N9LF
Backplane Connectors - Hard Metric, Standard HM2P08PDE129N9LF
CONN HEADER 150POS 2MM PRESS-FIT

CONN HEADER 150POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HM2P08PDE129N9LF HM2P08PDE129N9LF-ND 84K2838 HM2P08PDE129N9LF
Product Name Millipacs ® Hard Metric, Standard Hm2P08Pde129N9Lf-Mpac5Rstpfhdr Cnrtypb Lf / Tray Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Hard Metric, Standard
Connector Type PC Card Connector Header, Male Pins
Termination Press-Fit
Voltage Rating 750 volts 750 volts
Current Rating 1.0 to 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98252-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
Power Edge Card - 10046971-010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Solder To Board
Voltage Rating 1000 volts
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Turret Connectors - 36-1598-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers