Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type C with peg 2.5mm, 55 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of Backplane connectors. Contact us today for more details of MILLIPACS ® VERTICAL HEADERS part number, HM2P09PD5110N9LLF.
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
HM2P09PD5110N9LLF-MP
CONN HEADER 55POS 2MM PRESS-FIT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P09PD5110N9LLF | HM2P09PD5110N9LLF-ND | 24AC8895 | HM2P09PD5110N9LLF |
| Product Name | Millipacs ® | Hard Metric, Standard | Hm2P09Pd5110N9Llf-Mpac5+2Rstrhdrpfcnrtypc / Tray Amphenol Communications Solutions | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Header, Male Pins | ||
| Termination | Press-Fit | |||
| Voltage Rating | 500 volts | 500 volts | ||
| Current Rating | 1.0 to 1.5 amps |