Millipacs ®, Millipacs Power & Hybrid Connectors, Vertical Header, Type M Spl 55 with Peg 4.5mm, 55 Signal Pin, Press Fit Tail,Unshielded, 250 mating cycles,ROHS Compliant, Amphenol is one of the leading manufacturers of Backplane connectors. Contact us today for more details of MILLIPACS® POWER & HYBRID CONNECTORS Part number, HM2P11PDG3M0N9LLF.
"58 (55 + 3 Power) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
CONN HEADER 58POS 2MM PRESS-FIT
HM2P11PDG3M0N9LLF-MP
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P11PDG3M0N9LLF | HM2P11PDG3M0N9LLF-ND | HM2P11PDG3M0N9LLF | 24AC8901 |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Hm2P11Pdg3M0N9Llf-Mpac5+2Rstrhdrpfcnrtypm / Tray Amphenol Communications Solutions |
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts | ||
| Current Rating | 1.0 to 1.5 amps | |||
| Connector Type | Header, Male Pins |