Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type AB, 125 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P65PD5110N9LF.
Manufacturer: AMPHENOL
Win Source Part Number: 920320-HM2P65PD5110N
Series: Millipacs®
Operating Temperature Range: -55°C ~ 125°C
Features: 125 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Package: Tray
Mounting: Through Hole
Family Name: HM2P65
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Board Connector, 125 Contact(s), 5 Row(s), Male, Straight, Press Fit Terminal, LEAD FREE Product overview: HM2P65PD5110N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P65PD5110N9LF
CONN HEADER 125POS 2MM PRESS-FIT
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P65PD5110N9LF | 920320-HM2P65PD5110N9LF | HM2P65PD5110N9LF-ND | 406-HM2P65PD5110N9LF | HM2P65PD5110N9LF |
| Product Name | Millipacs ® | Backplane Connectors - HM2P65PD5110N9LF | Hard Metric, Standard | Electronic Connector | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Header, Male Pins | |||
| Termination | Press-Fit | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts | 750 volts | ||
| Current Rating | 1.0 to 1.5 amps | 1.5 amps |