Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type AB, 125 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P65PDE120N9LF.
"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Conn Hard Metric HDR 125 POS 2mm Press Fit ST Thru-Hole Tray Product overview: HM2P65PDE120N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P65PDE120N9LF
CONN HEADER 125POS 2MM PRESS-FIT
HM2P65PDE120N9LF-MPA
HM2P65PDE120N9LF-MPA
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P65PDE120N9LF | 609-HM2P65PDE120N9LF-ND | 406-HM2P65PDE120N9LF | HM2P65PDE120N9LF | 38AJ7376 |
| Product Name | Millipacs ® | Hard Metric, Standard | Electronic Connector | Backplane Connectors - Hard Metric, Standard | Hm2P65Pde120N9Lf-Mpac5Rstpfhdr Cnrtypab25 / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Header, Male Pins | |||
| Termination | Press-Fit | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts | 750 volts | ||
| Current Rating | 1.0 to 1.5 amps | 1.5 amps |