Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type AB, 125 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P65PDE1R0N9LF.
"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
HM2P65PDE1R0N9LF-MPA
HM2P65PDE1R0N9LF-MPA
CONN HEADER 125POS 2MM PRESS-FIT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P65PDE1R0N9LF | HM2P65PDE1R0N9LF-ND | 79AH3016 | HM2P65PDE1R0N9LF |
| Product Name | Millipacs ® | Hard Metric, Standard | Hm2P65Pde1R0N9Lf-Mpac5Rstpfhdr Cnrtypab25 Rohs Compliant Amphenol | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Header, Male Pins | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts | ||
| Current Rating | 1.0 to 1.5 amps |