Amphenol Corporation Millipacs ® HM2P67PD5111N9LF

Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type AB 19, 95 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P67PD5111N9LF.
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type AB 19, 95 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P67PD5111N9LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2P67PD5111N9LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2P67PD5111N9LF
Millipacs ® HM2P67PD5111N9LF
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type AB 19, 95 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P67PD5111N9LF.

Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type AB 19, 95 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P67PD5111N9LF.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard - 1333245-HM2P67PD5111N9LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
1333245-HM2P67PD5111N9LF
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard 1333245-HM2P67PD5111N9LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1333245-HM2P67PD5111 N9LF Category: Connectors, Interconnects>Backpl ane Connectors>Hard Metric, Standard Packaging: Tray Number of Positions: 127 (95 + 32 Ground) Pitch: 0.079" (2.00mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 5 + 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: AB 19 Voltage Rating: 750Vrms Standard Package: 48 Mounting: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 609-HM2P67PD5111N9LF ,HM2P67PD5111N9LF-ND Base Product Number: HM2P67 RoHS Status: RoHS Compliant

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1333245-HM2P67PD5111N9LF
Category: Connectors, Interconnects>Backplane Connectors>Hard Metric, Standard
Packaging: Tray
Number of Positions: 127 (95 + 32 Ground)
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5 + 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: AB 19
Voltage Rating: 750Vrms
Standard Package: 48
Mounting: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 609-HM2P67PD5111N9LF,HM2P67PD5111N9LF-ND
Base Product Number: HM2P67
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
406-HM2P67PD5111N9LF
Electronic Connector 406-HM2P67PD5111N9LF
Board Connector, 127 Contact(s), 7 Row(s), Male, Straight, Press Fit Terminal, LEAD FREE Product overview: HM2P67PD5111N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P67PD5111N9LF can be used for catalog matching and distributor lookup.

Board Connector, 127 Contact(s), 7 Row(s), Male, Straight, Press Fit Terminal, LEAD FREE Product overview: HM2P67PD5111N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P67PD5111N9LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric, Standard - 609-HM2P67PD5111N9LF-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
609-HM2P67PD5111N9LF-ND
Hard Metric, Standard 609-HM2P67PD5111N9LF-ND
"127 (95 + 32 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"127 (95 + 32 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - HM2P67PD5111N9LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2P67PD5111N9LF
Backplane Connectors - Hard Metric, Standard HM2P67PD5111N9LF
CONN HEADER 127POS 2MM PRESS-FIT

CONN HEADER 127POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hm2P67Pd5111N9Lf-Mpac5Rstpfhdr Cnrtypab19 / Tray Rohs Compliant Amphenol Communications Solutions - 82R6436 - Newark, An Avnet Company
Chicago, IL, United States
Hm2P67Pd5111N9Lf-Mpac5Rstpfhdr Cnrtypab19 / Tray Rohs Compliant Amphenol Communications Solutions
82R6436
Hm2P67Pd5111N9Lf-Mpac5Rstpfhdr Cnrtypab19 / Tray Rohs Compliant Amphenol Communications Solutions 82R6436
HM2P67PD5111N9LF-MPA C5RSTPFHDR CNRTYPAB19 / Tray RoHS Compliant: Yes

HM2P67PD5111N9LF-MPAC5RSTPFHDR CNRTYPAB19 / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HM2P67PD5111N9LF 1333245-HM2P67PD5111N9LF 406-HM2P67PD5111N9LF 609-HM2P67PD5111N9LF-ND HM2P67PD5111N9LF 82R6436
Product Name Millipacs ® Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard Electronic Connector Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Hm2P67Pd5111N9Lf-Mpac5Rstpfhdr Cnrtypab19 / Tray Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector Header, Male Pins
Termination Press-Fit Press-Fit Press-Fit
Voltage Rating 750 volts 750 volts 750 volts 750 volts
Current Rating 1.0 to 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data