Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type B19, 95 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P71PDE121N9LF.
"133 (95 + 38 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Conn Hard Metric HDR 95 POS 2mm Press Fit ST Thru-Hole Millipacs® Tray Product overview: HM2P71PDE121N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P71PDE121N9LF
CONN HEADER 133POS 2MM PRESS-FIT
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P71PDE121N9LF | HM2P71PDE121N9LF-ND | 406-HM2P71PDE121N9LF | HM2P71PDE121N9LF |
| Product Name | Millipacs ® | Hard Metric, Standard | Electronic Connector | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Header, Male Pins | ||
| Termination | Press-Fit | Press-Fit | ||
| Voltage Rating | 750 volts | 750 volts | 750 volts | |
| Current Rating | 1.0 to 1.5 amps | 1.5 amps |