"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
CONN HEADER 125POS 2MM PRESS-FIT
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | HM2P65PD5110N9-ND | HM2P65PD5110N9 |
| Product Name | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard |
| Connector Type | Header, Male Pins | |
| Mounting | Through Hole | |
| Voltage Rating | 750 volts |