Amphenol Communications Solutions Millipacs ® HM2P07PME120GFLF

Description
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type A with Peg 2.5mm, 110 Signal Pin, Press Fit Tail,Unshielded, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P07PME120GFLF.
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type A with Peg 2.5mm, 110 Signal Pin, Press Fit Tail,Unshielded, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P07PME120GFLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2P07PME120GFLF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2P07PME120GFLF
Millipacs ® HM2P07PME120GFLF
Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type A with Peg 2.5mm, 110 Signal Pin, Press Fit Tail,Unshielded, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P07PME120GFLF.

Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type A with Peg 2.5mm, 110 Signal Pin, Press Fit Tail,Unshielded, 250 mating cycles-Rear Plug up and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P07PME120GFLF.

Supplier's Site Datasheet
Hard Metric, Standard - HM2P07PME120GFLF-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
HM2P07PME120GFLF-ND
Hard Metric, Standard HM2P07PME120GFLF-ND
"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - HM2P07PME120GFLF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2P07PME120GFLF
Backplane Connectors - Hard Metric, Standard HM2P07PME120GFLF
CONN HEADER 110POS 2MM PRESS-FIT

CONN HEADER 110POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hm2P07Pme120Gflf-Mpac5Rstpfhdr Cnrtypa / Tray Amphenol Communications Solutions - 24AC8868 - Newark, An Avnet Company
Chicago, IL, United States
Hm2P07Pme120Gflf-Mpac5Rstpfhdr Cnrtypa / Tray Amphenol Communications Solutions
24AC8868
Hm2P07Pme120Gflf-Mpac5Rstpfhdr Cnrtypa / Tray Amphenol Communications Solutions 24AC8868
HM2P07PME120GFLF-MPA C5RSTPFHDR CNRTYPA / Tray

HM2P07PME120GFLF-MPAC5RSTPFHDR CNRTYPA / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HM2P07PME120GFLF HM2P07PME120GFLF-ND HM2P07PME120GFLF 24AC8868
Product Name Millipacs ® Hard Metric, Standard Backplane Connectors - Hard Metric, Standard Hm2P07Pme120Gflf-Mpac5Rstpfhdr Cnrtypa / Tray Amphenol Communications Solutions
Connector Type PC Card Connector Header, Male Pins
Gender Male / Plug
Termination Press-Fit
Voltage Rating 750 volts 750 volts
Current Rating 1.0 to 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10802408AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200802BALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
PwrBlade ® - 51915-134LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers