Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type D 8+8 with peg 2.5mm, 176 Signal Pin, Press Fit Tail,Unshielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of Millipacs ® Vertical HeadersContact us today for more details of Millipacs ® Vertical Headers, part number HM2P85PD8110N9LF
"128 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
CONN HEADER 128POS 2MM PRESS-FIT
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HM2P85PD8110N9LF | HM2P85PD8110N9LF-ND | HM2P85PD8110N9LF |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Header, Male Pins | |
| Termination | Press-Fit | ||
| Voltage Rating | 750 volts | 750 volts | |
| Current Rating | 1.0 to 1.5 amps |