Amphenol Corporation Millipacs ® HM2P65PDE121N9LF

Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type AB, 125 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P65PDE121N9LF.
Request a Quote Datasheet
Description
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type AB, 125 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P65PDE121N9LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2P65PDE121N9LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2P65PDE121N9LF
Millipacs ® HM2P65PDE121N9LF
Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type AB, 125 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P65PDE121N9LF.

Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type AB, 125 Signal Pin, Press Fit Tail,Shielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P65PDE121N9LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
406-HM2P65PDE121N9LF
Electronic Connector 406-HM2P65PDE121N9LF
Board Connector, 169 Contact(s), 7 Row(s), Male, Straight, Press Fit Terminal, LEAD FREE Product overview: HM2P65PDE121N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P65PDE121N9LF can be used for catalog matching and distributor lookup.

Board Connector, 169 Contact(s), 7 Row(s), Male, Straight, Press Fit Terminal, LEAD FREE Product overview: HM2P65PDE121N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P65PDE121N9LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric, Standard - 609-6523-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
609-6523-ND
Hard Metric, Standard 609-6523-ND
"169 (125 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"169 (125 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Backplane Connectors - HM2P65PDE121N9LF - 920321-HM2P65PDE121N9LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - HM2P65PDE121N9LF
920321-HM2P65PDE121N9LF
Backplane Connectors - HM2P65PDE121N9LF 920321-HM2P65PDE121N9LF
Manufacturer: AMPHENOL Win Source Part Number: 920321-HM2P65PDE121N 9LF Series: Millipacs® Operating Temperature Range: -55°C ~ 125°C Features: 169 (125 + 44 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole Package: Tray Mounting: Through Hole Family Name: HM2P65 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: HM2P65PDE121N9LF-ND, 2266-HM2P65PDE121N9L F, 609-6523

Manufacturer: AMPHENOL
Win Source Part Number: 920321-HM2P65PDE121N9LF
Series: Millipacs®
Operating Temperature Range: -55°C ~ 125°C
Features: 169 (125 + 44 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Package: Tray
Mounting: Through Hole
Family Name: HM2P65
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: HM2P65PDE121N9LF-ND, 2266-HM2P65PDE121N9LF, 609-6523

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - HM2P65PDE121N9LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HM2P65PDE121N9LF
Backplane Connectors - Hard Metric, Standard HM2P65PDE121N9LF
CONN HEADER 169POS 2MM PRESS-FIT

CONN HEADER 169POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HM2P65PDE121N9LF 406-HM2P65PDE121N9LF 609-6523-ND 920321-HM2P65PDE121N9LF HM2P65PDE121N9LF
Product Name Millipacs ® Electronic Connector Hard Metric, Standard Backplane Connectors - HM2P65PDE121N9LF Backplane Connectors - Hard Metric, Standard
Connector Type PC Card Connector Header, Male Pins
Termination Press-Fit Press-Fit
Voltage Rating 750 volts 750 volts 750 volts
Current Rating 1.0 to 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data