"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"
2X18P MOD2 STIFTLEI
CONN HEADER R/A 36POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-827932-8-ND | 10H4807 | 1-827932-8 |
| Product Name | Headers, Male Pins | 2X18P Mod2 Stiftlei Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 5.0 amps | 5.0 amps |