TE Connectivity DC Jack Connectors 1827684-2

Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1827684-2 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1827684-2
DC Jack Connectors 1827684-2
Configuration Features Number of Positions : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 1827684-2-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
1827684-2-ND
Blade Type Power Connector Assemblies 1827684-2-ND
"7 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole"

"7 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Blade Type Power Connectors - 1827684-2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1827684-2
Blade Type Power Connectors 1827684-2
2MM PITCH BATTERY REC ASSY 7P

2MM PITCH BATTERY REC ASSY 7P

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1827684-2 1827684-2-ND 1827684-2
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Board to Board Connector Receptacle, Female Blade Sockets
Mounting Board Mount Through Hole Through Hole
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 100616-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
11 suppliers
Headers, Male Pins - A108959-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A28641-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 102160-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers