TE Connectivity 1-826936-6 Pin Header
TE Connectivity 1-826936-6 Pin Header
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
16P MOD2 STIFT LEI
16P AMPMODU II STIFT LEI
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6689687 | A122062-ND | 17R2259 |
| Product Name | PCB Headers | Headers, Male Pins | 16P Mod2 Stift Lei Amp - Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Geometry | Straight; Straight | ||
| Termination | Solder |