The LSF-SMT 3.81/07/180 3.5Sn BK TU is a PCB terminal designed for fully automatic assembly using reflow soldering (SMT) with a PUSH IN conductor connection system. It features a pitch of 3.81 mm and accommodates up to 7 poles with a 180° conductor outlet direction. The terminal supports a clamping range of 0.20 to 1.5 mm² (IEC) or 24 to 16 AWG (UL) and is rated for a maximum voltage of 320 V (IEC) or 300 V (UL) and a maximum current of 17.5 A (IEC) or 12 A (UL). The product is constructed from LCP GF insulating material and is black in color, with a flammability rating of UL 94 V-0. It has a net weight of 5.7 g and is packaged in tubes or on reels, with a minimum storage temperature of -25 °C and a maximum of 55 °C. The operating temperature range is from -50 °C to 120 °C. The terminal is RoHS compliant and suitable for various wire connection types, including solid and flexible conductors. Engineers considering this product should note its compatibility with standard soldering processes and its robust electrical specifications, making it suitable for a range of applications in electronic assemblies.
"7 Position Wire to Board Terminal Block Vertical with Board 0.150"" (3.81mm) Through Hole"
LSF-SMT 3.81/07/180 3.5SN BK TU ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-2058-ND | 21M0722 |
| Product Name | Wire to Board | Lsf-Smt 3.81/07/180 3.5Sn Bk Tu Rohs Compliant Weidmuller |
| Termination | Screwless - Push Button Clamp |