Weidmuller 300V 12A Electronic Connector 1826070000

Description
4 Pos Spring Cage Terminal Block, 300V, 12A, 5.08mm Pitch, Thru-Hole Product overview: 1826070000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 12A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1826070000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Spring Cage Terminal Block, 300V, 12A, 5.08mm Pitch, Thru-Hole Product overview: 1826070000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 12A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1826070000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 12A Electronic Connector
371-1826070000
300V 12A Electronic Connector 371-1826070000
4 Pos Spring Cage Terminal Block, 300V, 12A, 5.08mm Pitch, Thru-Hole Product overview: 1826070000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 12A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1826070000 can be used for catalog matching and distributor lookup.

4 Pos Spring Cage Terminal Block, 300V, 12A, 5.08mm Pitch, Thru-Hole Product overview: 1826070000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 12A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1826070000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1342163-1826070000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1342163-1826070000
Connectors, Interconnects - Terminal Blocks - Wire to Board 1342163-1826070000
Win Source Part Number: 1342163-1826070000 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Series: Omnimate LSF-SMT Positions Per Level: 4 Number of Levels: 1 Pitch: 0.200" (5.08mm) Color: Black Package: Tube Wire Gauge: 16-24 AWG Housing Material: Liquid Crystal Polymer (LCP) , Glass Filled Voltage: 300 V Standard Package: 28 Current: 12 A Mating Orientation: Vertical with Board Wire Termination: Screwless - Push Button Clamp Contact Material - Plating: Copper Alloy - Tin Plated Mounting Type: Through Hole Temperature Range - Operating: -50°C ~ 240°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller

Win Source Part Number: 1342163-1826070000
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Series: Omnimate LSF-SMT
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Black
Package: Tube
Wire Gauge: 16-24 AWG
Housing Material: Liquid Crystal Polymer (LCP) , Glass Filled
Voltage: 300 V
Standard Package: 28
Current: 12 A
Mating Orientation: Vertical with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Copper Alloy - Tin Plated
Mounting Type: Through Hole
Temperature Range - Operating: -50°C ~ 240°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmüller

Buy Now Datasheet
Wire to Board - 1826070000 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
1826070000
Wire to Board 1826070000
TERM BLK 4POS TOP ENT 5.08MM PCB

TERM BLK 4POS TOP ENT 5.08MM PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 371-1826070000 1342163-1826070000 1826070000
Product Name 300V 12A Electronic Connector Connectors, Interconnects - Terminal Blocks - Wire to Board Wire to Board
Termination Screwless
Voltage Rating 300 volts 300 volts
Current Rating 10.0 amps 12.0 amps 12.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
6+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F2-04-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers