TE Connectivity PCB Headers 1-826634-6

Description
TE Connectivity 1-826634-6 Pin Header
Request a Quote Datasheet
Description
TE Connectivity 1-826634-6 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6689514P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6689514P
PCB Headers 6689514P
TE Connectivity 1-826634-6 Pin Header

TE Connectivity 1-826634-6 Pin Header

Supplier's Site
PCB Headers - 6689514 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6689514
PCB Headers 6689514
TE Connectivity 1-826634-6 Pin Header

TE Connectivity 1-826634-6 Pin Header

Supplier's Site
PCB Headers - 1735465 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1735465
PCB Headers 1735465
TE Connectivity 1-826634-6 Pin Header

TE Connectivity 1-826634-6 Pin Header

Supplier's Site
Headers, Male Pins - 1-826634-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-826634-6-ND
Headers, Male Pins 1-826634-6-ND
"Connector Header Through Hole, Right Angle 32 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 32 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-To-Board Connector, Right Angle, Ampmodu Mod Ii Series, Through Hole, Header, 32, 2.54 Mm Rohs Compliant Amp - Te Connectivity - 10H4685 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Right Angle, Ampmodu Mod Ii Series, Through Hole, Header, 32, 2.54 Mm Rohs Compliant Amp - Te Connectivity
10H4685
Wire-To-Board Connector, Right Angle, Ampmodu Mod Ii Series, Through Hole, Header, 32, 2.54 Mm Rohs Compliant Amp - Te Connectivity 10H4685
Wire-To-Board Connector, Right Angle, AMPMODU Mod II Series, Through Hole, Header, 32, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, Right Angle, AMPMODU Mod II Series, Through Hole, Header, 32, 2.54 mm RoHS Compliant: Yes

Supplier's Site
16P Modu 2 Pin Hdr Amp - Te Connectivity - 41AJ1417 - Newark, An Avnet Company
Chicago, IL, United States
16P Modu 2 Pin Hdr Amp - Te Connectivity
41AJ1417
16P Modu 2 Pin Hdr Amp - Te Connectivity 41AJ1417
16P MODU 2 PIN HDR

16P MODU 2 PIN HDR

Supplier's Site
CONN HEADER R/A 32POS 2.54MM - 792-1-826634-6 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER R/A 32POS 2.54MM
792-1-826634-6
CONN HEADER R/A 32POS 2.54MM 792-1-826634-6
CONN HEADER R/A 32POS 2.54MM

CONN HEADER R/A 32POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6689514P 6689514 1-826634-6-ND 10H4685 41AJ1417 792-1-826634-6
Product Name PCB Headers PCB Headers Headers, Male Pins Wire-To-Board Connector, Right Angle, Ampmodu Mod Ii Series, Through Hole, Header, 32, 2.54 Mm Rohs Compliant Amp - Te Connectivity 16P Modu 2 Pin Hdr Amp - Te Connectivity CONN HEADER R/A 32POS 2.54MM
Geometry Right Angle Right Angle; Right angle Right Angle Right Angle; Right Angle
Connector Type Board to Board Connector; Wire to Board Connector Header Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data