"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
TE Connectivity 1-826629-0 Pin Header
TE Connectivity 1-826629-0 Pin Header
CONN, HEADER, 10POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106641-ND | 6695279P | 6695279 | 44K0232 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Conn, Header, 10Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector | Board to Board Connector | |
| Mounting | Through Hole | Through hole | ||
| Current Rating | 5.0 amps |