"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
2X10P MOD II SHROUDED HEADER, RT ANG.
CONN HEADER R/A 20POS 2.54MM
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-826470-0-ND | 41AJ1409 | 792-1-826470-0 |
| Product Name | Headers, Male Pins | 2X10P Mod Ii Shrouded Header, Rt Ang. Amp - Te Connectivity | CONN HEADER R/A 20POS 2.54MM |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | Through Hole | |
| Number of Contacts | 20 # | ||
| Geometry | Right Angle; Right Angle |