"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
CONN HEADER R/A 20POS 2.54MM
MOD 2 PINHDR 2X10P. ROHS COMPLIANT: YES
MOD 2 PINHDR 2X10P.
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-825457-0-ND | 792-1-825457-0 | 10H4573 |
| Product Name | Headers, Male Pins | CONN HEADER R/A 20POS 2.54MM | Mod 2 Pinhdr 2X10P. Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole | |
| Number of Contacts | 20 # |