"Connector Header Through Hole 28 position 0.100"" (2.54mm)"
14P MOD2 STIFT LEI ROHS COMPLIANT: YES
CONN HEADER VERT 28POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-826632-4-ND | 10H4673 | 1-826632-4 |
| Product Name | Headers, Male Pins | 14P Mod2 Stift Lei Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 5.0 amps | 5.0 amps |