"14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
TERM BLOCK HDR 14POS VERT 3.81MM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-6876-ND | 1830457 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Connector Type | Header Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 8.0 amps | 8.0 amps |