PHOENIX CONTACT USA Headers, Plugs and Sockets 1825734

Description
"6 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"6 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 277-6928-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-6928-ND
Headers, Plugs and Sockets 277-6928-ND
"6 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole"

"6 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 277-6928-ND
Product Name Headers, Plugs and Sockets
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector Housings - 2684-044581-E-ND - DigiKey
Specs
Connector Type Type N; Housing for Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51416-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details